Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Other |
Blank Cavity Position | 6, 7, 5 |
Number of Rows | 5 |
Number of Positions | 28 |
Mating Tab Width | .64mm, 2.8mm, .025in, .11in |
Length | .992in, 25.2mm |
Height | 31.3mm, 1.232in |
Width | .799in, 20.3mm |
Centerline (Pitch) | 2.54mm, 4.6mm, .181in, .1in |
Agency/Standard | GMW191 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .236in, 6mm |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Sealable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Plug Assembly, Hybrid, Bcm, B1, E Key |Te Connectivity 2098067-5 | Newark Electronics |
AMP2098067-5 | Avnet America |
Plug Assembly, Hybrid, BCM, B1, E Key | TE Connectivity 2098067-5 | RS Americas |
PLUG ASSEMBLY, HYBRID, BCM, B1 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098067-5?
Additional datasheets, footprints and schematics for 2098067-5 are listed on our Part Details page. You can also find images and similar parts to 2098067-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098067-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098067-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098067-5 fall under?
The 2098067-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098067-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098067-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098067-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098067-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Power and Signal Group have stock available or on a lead time for 2098067-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098067-5 often in real-time on the comparison pages.
What if I can't find stock of 2098067-5?
You can fill out our help required form which you can use to request a quote for 2098067-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.