Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Green |
Cable Exit Angle | 180° |
Number of Rows | 5 |
Blank Cavity Position | 3, 1, 2, 4 |
Number of Positions | 28 |
Mating Tab Width | .025in, .64mm, 2.8mm, .11in |
Width | 19.64mm, .773in |
Length | .992in, 25.2mm |
Height | 31.3mm, 1.232in |
Centerline (Pitch) | 2.54mm, .181in, .1in, 4.6mm |
Agency/Standard | GMW191 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Sealable | No |
Row-to-Row Spacing | 6mm, .236in |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Plug Assembly, Hybrid, BCM, CL, G Key Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm .64 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 25 Housing for Female Terminals 2.8 mm .025" | Automotive Housing | Part Number: 2098067-7 | Internal Number: 2098067-7 | TE Connectivity | TE Store |
Plug Assembly, Hybrid, Bcm, Cl, G Key |Te Connectivity 2098067-7 | Newark Electronics |
AMP2098067-7 | Avnet America |
PLUG ASSEMBLY, HYBRID, BCM, CL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098067-7?
Additional datasheets, footprints and schematics for 2098067-7 are listed on our Part Details page. You can also find images and similar parts to 2098067-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098067-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098067-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098067-7 fall under?
The 2098067-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098067-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098067-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098067-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098067-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 2098067-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098067-7 often in real-time on the comparison pages.
What if I can't find stock of 2098067-7?
You can fill out our help required form which you can use to request a quote for 2098067-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.