Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
7,180
in stock
|
Buy Now | |
element14
from US$0.20
|
7,180
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,191
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Typical Current Rating | 12A |
Wire Insulation Diameter | 1.2 – 4.04mm, .047 – .161in |
Wire Size Search | .75mm², 20AWG, 18AWG, .6mm², .5mm², 19AWG |
Wire Size | 18 – 20AWG, .5 – .8mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AUTOMOTIVE CONTACT, SOCKET, 18AWG, CRIMP | element14 |
2.8MM RECP,UNSEAL,18-20 AWG | Heilind Electronics |
2.8Mm Recp,unseal,18-20Awg Rohs Compliant: Yes |Amp Te Connectivity 1326030-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
Receptacle Terminal, 2.8 mm width, .8 mm thick, 0-24 A (low power) transmits, not sealed | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1326030-2?
Additional datasheets, footprints and schematics for 1326030-2 are listed on our Part Details page. You can also find images and similar parts to 1326030-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326030-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326030-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326030-2 fall under?
The 1326030-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326030-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326030-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326030-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326030-2 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 1326030-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326030-2 often in real-time on the comparison pages.
What if I can't find stock of 1326030-2?
You can fill out our help required form which you can use to request a quote for 1326030-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.