Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1123343-1,
EM3607-000 |
Prices starting from US$0.0461
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
17,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
520,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
410,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
110,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
69,249
in stock
|
Buy Now | |
element14
from US$0.09
|
44,333
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
23,308
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$0.0490
|
2,649
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0461
|
-
|
Buy Now | |
Boersig
from US$0.0487
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | .64mm, .025in |
Typical Current Rating | 4A |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size Search | .22mm², .5mm², .35mm², .4mm², .3mm², .25mm² |
Wire Insulation Diameter | .95 – 1.72mm, .037 – .067in |
Wire Size | .22 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors SOCKET 24-20 AWG | Rapid Electronics |
TE Connectivity - AMP 025 REC CONTACT | Distrelec |
CONTACT, SOCKET, CRIMP, 20AWG | Farnell |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24 TO 20AWG, CRIMP | element14 |
025 Contact,crimp,female,20-24awg | RS |
025 REC CONTACT | Heilind Electronics |
MULTILOCK 025 PCB Conn Contact Female Crimp Tin Plating 20 - 24 AWG | TE Connectivity 1123343-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Automotive Connector 025 REC CONTACT | Future Electronics |
025 REC MULTILOCK AWG24-20 | TTI Europe |
Rec Contact Receptacle Terminal, .64 mm width, .64 mm thick, 0-24A (low power), not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multilock 025 Series |
RoHS: | Unknown |
Product Range | Multilock 025 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MULTILOCK Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1123343-1?
Additional datasheets, footprints and schematics for 1123343-1 are listed on our Part Details page. You can also find images and similar parts to 1123343-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123343-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123343-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123343-1 fall under?
The 1123343-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1123343-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123343-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123343-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123343-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1123343-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123343-1 often in real-time on the comparison pages.
What if I can't find stock of 1123343-1?
You can fill out our help required form which you can use to request a quote for 1123343-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.