Prices starting from US$46.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$46.82 |
6
|
Buy Now | |
Powell Electronics | US$63.20 |
31
|
Buy Now | |
Newark Electronics | US$48.33 |
15
|
Buy Now | |
element14 | US$63.43 |
15
|
Buy Now | |
Farnell | US$67.16 |
15
|
Buy Now | |
Heilind Electronics | US$77.51 |
10
|
Buy Now | |
Rapid Electronics | US$77.83 |
7
|
Buy Now | |
Distrelec | US$71.39 |
7
|
Buy Now | |
Heilind Electronics Asia | US$77.51 |
3
|
Buy Now | |
TE Store | US$69.00 |
1
|
Buy Now | |
Avnet America | US$48.47 |
-
|
Buy Now | |
RS Americas | US$85.27 |
-
|
Buy Now | |
Boersig | US$54.49 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insertion & Extraction Tool Type | Contact Extraction |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
Extractor Tool | Newark Electronics |
EXTRACTOR TOOL | element14 |
EXTRACTION TOOL FOR .025 REC | Heilind Electronics |
Extraction Removal&Insertion Tools EXTRACTION | Rapid Electronics |
TE Connectivity Extraction Tool For MULTILOK 025 Series | Distrelec |
Extraction tool for .025 REC | RS |
EXTRACTION TOOL FOR .025 REC Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Housing Contact Extraction Contact-to-Housing | Insertion And Extraction Tool | Part Number: 1276565-1 | Internal Number: 1276565-1 | TE Connectivity | TE Store |
Extraction Tool For 025 REC Contact | Avnet America |
Extraction Tool, For MULTILOK 025 Series, Receptacle Contact, Contact size 0.25mm | TE Connectivity 1276565-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 127 |
RoHS: | Unknown |
For Use With | 0.25" Receptacles Contacts |
---|---|
Product Range | Te Connectivity / Amp 127 |
Where can I find additional details, specifications and documents for a 1276565-1?
Additional datasheets, footprints and schematics for 1276565-1 are listed on our Part Details page. You can also find images and similar parts to 1276565-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1276565-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1276565-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1276565-1 fall under?
The 1276565-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 1276565-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1276565-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1276565-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1276565-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1276565-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1276565-1 often in real-time on the comparison pages.
What if I can't find stock of 1276565-1?
You can fill out our help required form which you can use to request a quote for 1276565-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.