Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Length | .5724in, 14.54mm |
Width | .622in, 15.8mm |
Height | 21mm, .8268in |
Operating Voltage | 13VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 200 |
Packaging Method | Package |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm |
Sealable | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
025 10P Plug Assy |Amp Te Connectivity 936163-2 | Newark Electronics |
Conn Housing PL 10 POS 2.54mm ST Cable Mount | Avnet America |
025 10P PLUG ASSY Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .1 in 0.63 mm .025" Wire-to-Wire 10 | Th/.025 Connector System & Housing | Part Number: 936163-2 | Internal Number: 936163-2 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 936163-2?
Additional datasheets, footprints and schematics for 936163-2 are listed on our Part Details page. You can also find images and similar parts to 936163-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936163-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936163-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936163-2 fall under?
The 936163-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936163-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936163-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936163-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936163-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Power and Signal Group have stock available or on a lead time for 936163-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936163-2 often in real-time on the comparison pages.
What if I can't find stock of 936163-2?
You can fill out our help required form which you can use to request a quote for 936163-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.