Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 10 |
Number of Signal Positions | 10 |
Number of Sections | 1 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Length | 23.4mm, .9213in |
PCB 厚 (推奨) | 1.57mm |
Width | 17.74mm, .698in |
PCB Thickness (Recommended) | .062in |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Locking Interface | Without |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Packaging Type | Tube |
Packaging Quantity | 26 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn Wire to Board RCP 10 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 936166-2?
Additional datasheets, footprints and schematics for 936166-2 are listed on our Part Details page. You can also find images and similar parts to 936166-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936166-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936166-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936166-2 fall under?
The 936166-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 936166-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936166-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936166-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936166-2 have stock available?
Authorised distributors including Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 936166-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936166-2 often in real-time on the comparison pages.
What if I can't find stock of 936166-2?
You can fill out our help required form which you can use to request a quote for 936166-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.