Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
1,280
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
1,280
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
1,280
in stock
|
Buy Now | |
TE Store
from US$0.72
|
1,033
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Number of Sections | 1 |
Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Tab Width | .64mm, .025in |
Width | 11.8mm, .465in |
Profile Height from PCB | 24.4mm, .961in |
Length | .404in, 10.25mm |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 1.8mm, .071in |
UL Flammability Rating | UL 94-HB |
Mounting Holes | Without |
Locking Interface | With |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 40 |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 80°C, 167°F, 100°C, 185°F, 212°F, 149°F, 70°C, 90°C, 85°C, 75°C, 65°C, 194°F, 158°F, 176°F |
Operating Temperature Range | -30 – 100°C, -22 – 212°F |
Automotive Connectors 025 4P V CAP HSG ASY | Rapid Electronics |
TE Connectivity 025 4P V CAP HSG ASSY Automotive Connectors 025 4P V CAP HSG ASY | Distrelec |
AUTOMOTIVE CONNECTORS | Farnell |
025 4P V CAP HSG ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Signal Header | Part Number: 1376515-1 | Internal Number: 1376515-1 | TE Connectivity | TE Store |
AMP1376515-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1376515-1?
Additional datasheets, footprints and schematics for 1376515-1 are listed on our Part Details page. You can also find images and similar parts to 1376515-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376515-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376515-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376515-1 fall under?
The 1376515-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1376515-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376515-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376515-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376515-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1376515-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376515-1 often in real-time on the comparison pages.
What if I can't find stock of 1376515-1?
You can fill out our help required form which you can use to request a quote for 1376515-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.