1318620-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

025 ANCHOR HEIGHT SENSOR 4POS PLUG HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark
Newark
from US$0.54
4,800
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.52
4,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PBT
Color Blue
Cable Exit Angle 180°
Number of Positions 4
Number of Rows 1
Mating Tab Width .025in, .64mm
Height 9mm, .354in
Width 8.6mm, .339in
Length 19mm, .748in
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) .079in, 2mm
UL Flammability Rating UL 94-HB
Polarized Yes
Mounting Feature Without
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Bag
Packaging Quantity 100
Connector System Wire-to-Board, Wire-to-Device
Strain Relief No
Primary Locking Feature On the Terminal
Hybrid Connector No
Connector Style Housing for female terminals
Sealable No
Operating Temperature Range -30 – 100°C, -22 – 212°F


Alternative Descriptions

025 Anchor Height Sensor 4Pos Plug Hsg |Amp Te Connectivity 1318620-1 | Newark Electronics
Conn Housing PL 4 POS 3mm Crimp ST Cable Mount Bag | Avnet America
025 ANCHOR HEIGHT SENSOR 4POS | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1318620-1?

Additional datasheets, footprints and schematics for 1318620-1 are listed on our Part Details page. You can also find images and similar parts to 1318620-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1318620-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318620-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1318620-1 fall under?

The 1318620-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1318620-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1318620-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1318620-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1318620-1 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1318620-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1318620-1 often in real-time on the comparison pages.

What if I can't find stock of 1318620-1?

You can fill out our help required form which you can use to request a quote for 1318620-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay