Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1, 3 |
Number of Positions | 30 |
Mating Tab Width | .64mm, 2.3mm, .09in, .025in |
Height | .823in, 20.9mm |
Length | .866in, 22mm |
Width | 29mm, 1.142in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | No |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | .232in, 5.9mm |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connector Unsealed Housing Plug 30 Position 2.2mm Crimp Straight Cable Mount Carton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1318758-2?
Additional datasheets, footprints and schematics for 1318758-2 are listed on our Part Details page. You can also find images and similar parts to 1318758-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318758-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318758-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318758-2 fall under?
The 1318758-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318758-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318758-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318758-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318758-2 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1318758-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318758-2 often in real-time on the comparison pages.
What if I can't find stock of 1318758-2?
You can fill out our help required form which you can use to request a quote for 1318758-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.