Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Natural |
---|---|
Number of Positions | 80 |
Number of Signal Positions | 80 |
Number of Rows | 3 |
Number of Sections | 3 |
Tab Width | .025in, .64mm, .091in, 2.3mm |
Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Width | 3.433in, 87.2mm |
Length | 33.4mm, 1.315in |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .811in, 20.6mm |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4mm, .157in, 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Mounting Holes | With |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Type | Tube |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 194°F, 70°C, 167°F, 80°C, 158°F, 100°C, 65°C, 185°F, 105°C, 90°C, 85°C, 75°C, 212°F, 149°F, 221°F, 176°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 1-1318751-0?
Additional datasheets, footprints and schematics for 1-1318751-0 are listed on our Part Details page. You can also find images and similar parts to 1-1318751-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318751-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318751-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318751-0 fall under?
The 1-1318751-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1318751-0 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318751-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318751-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318751-0 have stock available?
There is no stock from authorised distributors for 1-1318751-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318751-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1318751-0?
You can fill out our help required form which you can use to request a quote for 1-1318751-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.