1565375-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

025 28POS CAP ASSY V TIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for TE Store
TE Store
from US$1.39
182
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.64
-
Buy Now

Specifications

Color Natural
Number of Rows 2
Number of Sections 1
Number of Positions 28
Number of Signal Positions 28
Tab Width .025in, .64mm
Tab Thickness .025in, .64mm
Interface Plating Tin (Sn)
Profile Height from PCB 23.4mm, .921in
Width 1.425in, 36.2mm
Length .602in, 15.3mm
PCB Thickness (Recommended) .063in
PCB 厚 (推奨) 1.6mm
Operating Voltage 12VDC
Voltage Rating (Max) 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 2.2mm, .087in
UL Flammability Rating UL 94-HB
PCB Mount Alignment Without
PCB Mount Retention Without
Panel Mount Feature Without
Mounting Orientation Vertical/180°
Mounting Holes With
Circuit Application Signal
Packaging Type Tube
Packaging Quantity 12
Hybrid Header No
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Shielded No
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

025 28POS CAP ASSY V TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 28 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 28 | Signal Header | Part Number: 1565375-4 | Internal Number: 1565375-4 | TE Connectivity | TE Store
Conn Board to Board RCP 28 POS 2.2mm Solder ST Thru-Hole Tube/Paper Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1565375-4?

Additional datasheets, footprints and schematics for 1565375-4 are listed on our Part Details page. You can also find images and similar parts to 1565375-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1565375-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565375-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1565375-4 fall under?

The 1565375-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 1565375-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1565375-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1565375-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1565375-4 have stock available?

Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1565375-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1565375-4 often in real-time on the comparison pages.

What if I can't find stock of 1565375-4?

You can fill out our help required form which you can use to request a quote for 1565375-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay