Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
2,261
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
1,781
in stock
|
Buy Now | |
element14
from US$0.78
|
1,781
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,781
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
700
in stock
|
Buy Now | |
TE Store
from US$0.49
|
254
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | .728in, 18.5mm |
Width | 15.4mm, .606in |
Height | .602in, 15.3mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Sealable | No |
Row-to-Row Spacing | .22in, 5.6mm |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
0.25 Housing,plug,free hanging,12way rcp | RS |
Automotive Housing, Plug, 12Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 1376675-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 12POS, BLACK | element14 |
025 PLUG HSG ASSY S/BODY 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Wire Wire-to-Board Number of Positions: 12 Housing for Female Terminals .64 mm .025" Wire-to-Device | Th/.025 Connector System & Housing | Part Number: 1376675-1 | Internal Number: 1376675-1 | TE Connectivity | TE Store |
12 Position 2.20 mm Pitch Black Plug Housing Rectangular Connector | Future Electronics |
Conn Housing PL 12 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
MULTILOCK 025 Series, 12 Way Cable Mount Plug Housing | TE Connectivity 1376675-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1376675-1?
Additional datasheets, footprints and schematics for 1376675-1 are listed on our Part Details page. You can also find images and similar parts to 1376675-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376675-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376675-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376675-1 fall under?
The 1376675-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1376675-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376675-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376675-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376675-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1376675-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376675-1 often in real-time on the comparison pages.
What if I can't find stock of 1376675-1?
You can fill out our help required form which you can use to request a quote for 1376675-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.