6318772-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

025 12POS CAP ASSY H RND

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Natural
Number of Signal Positions 12
Number of Positions 12
Number of Rows 2
Tab Width .025in, .64mm
Interface Plating Gold (Au)
Tab Thickness .025in, .64mm
Length .732in, 18.6mm
PCB Thickness (Recommended) .047 – .063in
Width 17mm, .669in
Profile Height from PCB .61in, 15.5mm
PCB 厚 (推奨) 1.2 – 1.6mm
Nominal Voltage Architecture 12V
Voltage Rating (Max) 12VDC
Operating Voltage 12VDC
Centerline (Pitch) 2.2mm, .087in
PCB Mount Retention With
Locking Interface With
PCB Mount Alignment With
Mounting Holes With
PCB Mount Retention Type Mounting Hole
Mounting Orientation Horizontal/90°
Circuit Application Signal
Packaging Quantity 23
Packaging Type Tube
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Shielded No
Sealable No
Termination Method Through Hole - Solder
Operating Temperature Range -22 – 221°F, -30 – 105°C
Operating Temperature (Max) 100°C, 105°C, 176°F, 80°C, 149°F, 221°F, 185°F, 167°F, 90°C, 85°C, 75°C, 212°F, 65°C, 70°C, 158°F, 194°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6318772-6?

Additional datasheets, footprints and schematics for 6318772-6 are listed on our Part Details page. You can also find images and similar parts to 6318772-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6318772-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6318772-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6318772-6 fall under?

The 6318772-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 6318772-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6318772-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6318772-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6318772-6 have stock available?

There is no stock from authorised distributors for 6318772-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6318772-6 often in real-time on the comparison pages.

What if I can't find stock of 6318772-6?

You can fill out our help required form which you can use to request a quote for 6318772-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay