1-1318772-8

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive, Truck, Bus, & Off-Road Headers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1318772-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1318772-8
Series Information for 1-1318772-8 - TE Connectivity
  • Status: Active
  • Product Code: M180
  • Global Product Line: N24
  • GPL Description: Automotive

Description

025 12POS CAP ASSY H SELECTIVE-TIN

Specifications

Color:
Black
Number of Signal Positions:
12
Number of Sections:
1
Number of Positions:
12
Number of Rows:
2
Tab Width:
.025in, .64mm
Tab Thickness:
.64mm, .025in
Interface Plating:
Tin (Sn)
Profile Height from PCB:
.61in, 15.5mm
Width:
.732in, 18.6mm
PCB 厚 (推奨):
1.2 – 1.6mm
PCB Thickness (Recommended):
.047 – .063in
Length:
.963in, 24.47mm
Nominal Voltage Architecture:
12V
Voltage Rating (Max):
12VDC
Operating Voltage:
12VDC
Centerline (Pitch):
2.2mm, .087in
UL Flammability Rating:
None
Mounting Orientation:
Horizontal/90°
PCB Mount Retention:
Without
PCB Mount Alignment:
Without
Mounting Holes:
With
Locking Interface:
With
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Type:
Tube
Packaging Quantity:
23
Hybrid Header:
No
Connector & Contact Terminates To:
Printed Circuit Board
Sealable:
No
Shielded:
No
Termination Method:
Through Hole - Solder
Operating Temperature (Max):
194°F, 158°F, 100°C, 105°C, 70°C, 176°F, 185°F, 149°F, 167°F, 90°C, 85°C, 75°C, 212°F, 221°F, 65°C, 80°C
Operating Temperature Range:
-22 – 221°F, -30 – 105°C

Compatibility

  • Compatible Parts: 1318774-1, 1318774-2, 1376675-1, 1717591-1, 1717106-1, 1717106-2, 1746872-1, 1379662-5, 1717106-3, 1746872-2, 936348-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
025 12POS CAP ASSY H SELECTIVE-TIN
Avnet America
Conn Shrouded Header PIN 12 POS 2.2mm Solder RA Thru-Hole Tube
Allied Electronics, Inc
TE; Automotive; Rectangular/PCB Connectors; 025 12POS CAP ASSY H SELECTIVE-TIN
Power and Signal Group
025 12POS CAP ASSY H SELECTIVE
Avnet Europe
Conn Shrouded Header PIN 12 POS 2.2mm Solder RA Thru-Hole Tube