Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2113498-1,
1060-20-0622SAMPLE |
Mating Pin Diameter | .039in, 1mm |
---|---|
Typical Current Rating | 7.5A |
Interface Plating | Nickel (Ni) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Wire Size Search | 1.5mm², 15AWG, 14AWG, 16AWG, 1.3mm², 2mm² |
Wire Insulation Diameter | 1.91 – 3.18mm, .075 – .125in |
Wire Size | 1 – 2.5mm², 14 – 16AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PIN, SF, SIZE 20, 14-16, NI/NI | TTI Europe |
Where can I find additional details, specifications and documents for a 1060-20-0622?
Additional datasheets, footprints and schematics for 1060-20-0622 are listed on our Part Details page. You can also find images and similar parts to 1060-20-0622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-20-0622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-20-0622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-20-0622 fall under?
The 1060-20-0622 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-20-0622 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-20-0622 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-20-0622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-20-0622 have stock available?
Authorised distributors including Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 1060-20-0622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-20-0622 often in real-time on the comparison pages.
What if I can't find stock of 1060-20-0622?
You can fill out our help required form which you can use to request a quote for 1060-20-0622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.