Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | A |
---|---|
Body Material | PA GF |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 12 |
Width | 1.72in, 43.69mm |
Height | 35.56mm, 1.4in |
Length | 2.17in, 55.12mm |
Operating Voltage | 250VDC |
Nominal Voltage Architecture | 250V |
Centerline (Pitch) | 4.19mm, .164in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 180 |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 2303064-1?
Additional datasheets, footprints and schematics for 2303064-1 are listed on our Part Details page. You can also find images and similar parts to 2303064-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2303064-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2303064-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2303064-1 fall under?
The 2303064-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2303064-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2303064-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2303064-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2303064-1 have stock available?
There is no stock from authorised distributors for 2303064-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2303064-1 often in real-time on the comparison pages.
What if I can't find stock of 2303064-1?
You can fill out our help required form which you can use to request a quote for 2303064-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.