Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM06-12SA-LS,
DTM06-12SA-S, DTM06-12SA-E, DTM06-12SA-L, ZPF000000000130575, DTM06-12SA-SC |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.60
|
834
in stock
|
Buy Now | |
Boersig
from US$1.24
|
9,394
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
9,182
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
6,576
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
4,839
in stock
|
Buy Now | |
element14
from US$2.98
|
4,649
in stock
|
Buy Now | |
Farnell
from US$2.40
|
4,647
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
1,946
in stock
|
Buy Now | |
Distrelec
from US$2.23
|
1,062
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
754
in stock
|
Buy Now | |
Conrad
from US$3.15
|
85
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
TE Store
from US$1.18
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 12 |
Contact Current Rating (Max) | 7.5A |
Mating Pin Diameter | .039in, 1mm |
Width | 40.01mm, 1.575in |
Height | .6in, 15.24mm |
Length | 30.1mm, 1.185in |
Nominal Voltage Architecture | 48V, 12V, 80V, 240V, 125V, 90V, 24V, 42V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTM Series 12 Position Dual Row Female Socket Free Hanging Plug Connector | Future Electronics |
Automotive Conn Housing, Plug, 12Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
Automotive Rectangular DC Connector Housing, 12 Pin Female Receptacle DTM Series | TE Connectivity DTM06-12SA | RS Americas |
DEUTSCH - TE Connectivity Housing, Plug, 2 Rows, 12 Poles ,Keying Option A, Grey | Distrelec |
12 way DTM plug | RS |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DTM Series Plug 12 Contacts 20 Size 4.2mm Pitch Grey Polyamide | Avnet Abacus |
PLG, 12P, GRY, N, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-12SA | Internal Number: DTM06-12SA | Alias Number: DTM06-12SA-E | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTM06-12SA?
Additional datasheets, footprints and schematics for DTM06-12SA are listed on our Part Details page. You can also find images and similar parts to DTM06-12SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-12SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-12SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-12SA fall under?
The DTM06-12SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-12SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-12SA you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-12SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-12SA have stock available?
Authorised distributors including Boersig, Future Electronics, Newark Electronics, TTI Europe and element14 have stock available or on a lead time for DTM06-12SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-12SA often in real-time on the comparison pages.
What if I can't find stock of DTM06-12SA?
You can fill out our help required form which you can use to request a quote for DTM06-12SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.