Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1606311-8 |
Tool Type | Straight Action Hand Tool |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Power Type | Manual |
Certification | Cannot be Certified |
CRIMP TOOL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Fixed In Tool TE Certification: Cannot be Certified Power Technology Type: Manual Commercial Crimp Tooling Operator Releasable & Adjustable Fixed" Tool Cannot be Certified | Hand Crimping Tool | Part Number: DTT-20-03 | Internal Number: DTT-20-03 | Alias Number: 9-1606311-8 | TE Connectivity | TE Store |
Crimp Tool Manual Releasable and Adjustable Removable/Interchangeable Die Set | Avnet America |
Where can I find additional details, specifications and documents for a DTT-20-03?
Additional datasheets, footprints and schematics for DTT-20-03 are listed on our Part Details page. You can also find images and similar parts to DTT-20-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTT-20-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTT-20-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTT-20-03 fall under?
The DTT-20-03 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to DTT-20-03 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTT-20-03 you can contact the distributor directly for product support, shipping queries etc.
Is the DTT-20-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTT-20-03 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for DTT-20-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTT-20-03 often in real-time on the comparison pages.
What if I can't find stock of DTT-20-03?
You can fill out our help required form which you can use to request a quote for DTT-20-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.