Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0460-220-1231-AS,
ZPF000000000131864 |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
2,258
in stock
|
Buy Now | |
TE Store
from US$0.77
|
12,689
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
2,367
in stock
|
Buy Now | |
element14
from US$2.69
|
2,258
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
1,270
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
1,250
in stock
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Distrelec
from US$2.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Interface Plating | Gold (Au) |
Crimp Type | O-Crimp |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Pin |
Wire Size | 2 – 3mm², 14 – 12AWG |
Wire Size Search | 2.5mm², 2mm², 14AWG, 12AWG, 3mm² |
Terminal Transmits | 25 – 40 A (Power) |
Customer Preferred Contact | No |
Packaging Quantity | 1 |
Packaging Method | Bag |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PIN, SOLID, SIZE 12,12-14AWG, AU Terminal Type: Pin Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 14 – 12 AWG Pin 2.39 mm .094" 25 – 40 A (Power) | Deutsch Solid Contact | Part Number: 0460-220-1231 | Internal Number: 0460-220-1231 | Alias Number: 0460-220-1231-AS | TE Connectivity | TE Store |
Automotive Contact, Pin, 14-12Awg, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 14-12AWG, CRIMP | element14 |
CPC Contact Pin, Solid, Size 12, 40A, 14-12 AWG, DEUTSCH Common Contact Series | TE Connectivity 0460-220-1231 | RS Americas |
PIN, SOLID, SIZE 12, 12-14AWG, | TTI Europe |
TE Connectivity - AMP PIN SOLID SIZE 1212-14AWGPD/NI/AU | Distrelec |
Automotive Connector Contact, Pin, Crimp, 12 AWG, 14 AWG | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0460-220-1231?
Additional datasheets, footprints and schematics for 0460-220-1231 are listed on our Part Details page. You can also find images and similar parts to 0460-220-1231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-220-1231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-220-1231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-220-1231 fall under?
The 0460-220-1231 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-220-1231 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-220-1231 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-220-1231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-220-1231 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0460-220-1231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-220-1231 often in real-time on the comparison pages.
What if I can't find stock of 0460-220-1231?
You can fill out our help required form which you can use to request a quote for 0460-220-1231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.