Crocodile Clips / Alligator Clips
Crocodile clips – also called alligator clips – are highly useful electrical connectors. Mini alligator and crocodile clips can be used to connect battery packs, or for temporary connections between an electrical lead and an anode or cathode device. Alligator and crocodile clips are essentially the same products under different names – both are spring loaded connectors with small teeth to provide a solid grip on wires or battery terminals.
Parts from Alligator / Crocodile Clips Category
BATTERY CLIP, BLACK, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes
BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes
ALLIGATOR CLIP, PVC, RED; Connector Type:Alligator Clip; Current Rating:1A; Jaw Opening Max:6mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
ALLIGATOR CLIP, IRON, BLACK, 1A; Connector Type:Alligator Clip; Current Rating:1A; Jaw Opening Max:-; Insulator Colour:Black; Product Range:-; Termination Method:Solder RoHS Compliant: Yes
THREADED BARREL ALLIGATOR CLIP, 10A, RED; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes