Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
511
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
200
in stock
|
Buy Now | |
Distrelec
from US$2.06
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
26
in stock
|
Buy Now | |
element14
from US$1.88
|
26
in stock
|
Buy Now | |
Farnell
from US$2.32
|
26
in stock
|
Buy Now | |
RS Americas
from US$1.64
|
3
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 19mm |
Insulator Colour | Red |
Body Material | Copper |
Colour | Red |
Contact Material | Copper |
RoHS Compliant | Yes |
Battery Clip, 15A, 2.3in, Copper, red | RS |
Mueller Electric Co Battery Clip, Red, 20A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Battery Clip W/ Insulator, 20A, Red Rohs Compliant: Yes |Mueller Electric BU-40C-2 | Newark Electronics |
BATTERY CLIP W/ INSULATOR, 20A, RED | element14 |
Conn, Test, Clips, Sz Micro, Crimp/Screw Term, Red, Insulated, Nickel, Solid Copper | Mueller BU-40C-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-40C-2?
Additional datasheets, footprints and schematics for BU-40C-2 are listed on our Part Details page. You can also find images and similar parts to BU-40C-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-40C-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-40C-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-40C-2 fall under?
The BU-40C-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-40C-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-40C-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-40C-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-40C-2 have stock available?
Authorised distributors including RS, Chip One Stop, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-40C-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-40C-2 often in real-time on the comparison pages.
What if I can't find stock of BU-40C-2?
You can fill out our help required form which you can use to request a quote for BU-40C-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.