Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
1
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
309
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
60
in stock
|
Buy Now | |
RS
from US$0.80
|
10
in stock
|
Buy Now | |
element14
from US$1.18
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now |
Connector Type | Mini Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 4.8mm |
Insulator Colour | - |
Product Range | - |
Mueller Electric Co Miniature Crocodile Clip, Metal, 5A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Miniature Alligator Clip, Stainless-stee | RS |
MINI ALLIGATOR CLIP, 4.8MM, 5A | element14 |
Mini Alligator Clip, 4.8Mm, 5A | Newark Electronics |
Miniature Alligator stainless steel Clip - 5 Amp | Mueller BU-30X | RS Americas |
Where can I find additional details, specifications and documents for a BU-30X?
Additional datasheets, footprints and schematics for BU-30X are listed on our Part Details page. You can also find images and similar parts to BU-30X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-30X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-30X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-30X fall under?
The BU-30X is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-30X when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-30X you can contact the distributor directly for product support, shipping queries etc.
Is the BU-30X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-30X have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for BU-30X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-30X often in real-time on the comparison pages.
What if I can't find stock of BU-30X?
You can fill out our help required form which you can use to request a quote for BU-30X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.