Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.10
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.28
|
23
in stock
|
Buy Now | |
element14
from US$4.66
|
9
in stock
|
Buy Now | |
Farnell
from US$5.29
|
9
in stock
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
Carlton-Bates
from US$4.45
|
-
|
Buy Now |
Connector Type | - |
---|---|
Current Rating | - |
Jaw Opening Max | - |
Insulator Colour | - |
Product Range | - |
Kit Contents | Mueller Electric BU-60S BU-62-0 BU-62-2 Test Clips and Insulators |
Clip/Insulator Kit, Alligator | Newark Electronics |
8 Items: BU-60S-0, BU-62-0, BU-62-2 Cli | RS |
Crocodile clip | Transfer Multisort Elektronik |
ALLIGATOR CLIP PACK, 8 PC, 10A | element14 |
8 Items: BU-60S-0, BU-62-0, BU-62-2 Clips, Retail Pack, BU Series | Mueller 010014 | RS Americas |
Clip, 0.31 in. Jaw Opening, 5A, 1.90 in. Clip | Carlton-Bates |
Where can I find additional details, specifications and documents for a 010014?
Additional datasheets, footprints and schematics for 010014 are listed on our Part Details page. You can also find images and similar parts to 010014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010014 fall under?
The 010014 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 010014 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010014 you can contact the distributor directly for product support, shipping queries etc.
Is the 010014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010014 have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 010014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010014 often in real-time on the comparison pages.
What if I can't find stock of 010014?
You can fill out our help required form which you can use to request a quote for 010014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.