Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.01
|
36
in stock
|
Buy Now | |
Distrelec
from US$14.48
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.67
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$17.52
|
1
in stock
|
Buy Now | |
element14
from US$15.29
|
1
in stock
|
Buy Now | |
Farnell
from US$15.85
|
1
in stock
|
Buy Now | |
RS Americas
from US$11.36
|
-
|
Buy Now |
Connector Type | Welding Clip |
---|---|
Current Rating | 500A |
Jaw Opening Max | 57mm |
RoHS Compliant | Yes |
Clip Welding 500A | RS |
Mueller Electric Co Welding Clip, Metal, 500A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Extra Large Welding Clip, 57Mm, 500A Rohs Compliant: Yes |Mueller Electric BU-120 | Newark Electronics |
Test Connector CLIP 500A GROUNDING | Mueller BU-120 | RS Americas |
Where can I find additional details, specifications and documents for a BU-120?
Additional datasheets, footprints and schematics for BU-120 are listed on our Part Details page. You can also find images and similar parts to BU-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-120 fall under?
The BU-120 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-120 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-120 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-120 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BU-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-120 often in real-time on the comparison pages.
What if I can't find stock of BU-120?
You can fill out our help required form which you can use to request a quote for BU-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.