Status: | Unknown |
---|---|
Series: | BU-116K Series |
RoHS: | Unknown |
Prices starting from US$9.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.98
|
17
in stock
|
Buy Now | |
element14
from US$11.20
|
15
in stock
|
Buy Now | |
Farnell
from US$12.46
|
15
in stock
|
Buy Now | |
Distrelec
from US$12.53
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$9.41
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.41
|
2
in stock
|
Buy Now | |
RS Americas
from US$9.92
|
-
|
Buy Now |
Connector Type | Battery Clip |
---|---|
Current Rating | 100A |
Jaw Opening Max | 51mm |
Insulator Colour | Red |
Product Range | BU-116K Series |
Industrial grade Kelvinized battery clip | RS |
BATTERY CLIP, 51MM, RED, 100A | element14 |
Mueller Electric Co Battery Clip, Red, 100A | Distrelec |
Kelvin Battery Clip, 100A, Red | Newark Electronics |
Kelvin crocodile clip | Transfer Multisort Elektronik |
Battery Clip Pe Coated Red | Mueller BU-116K-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-116K-2?
Additional datasheets, footprints and schematics for BU-116K-2 are listed on our Part Details page. You can also find images and similar parts to BU-116K-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-116K-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-116K-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-116K-2 fall under?
The BU-116K-2 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-116K-2 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-116K-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-116K-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-116K-2 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for BU-116K-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-116K-2 often in real-time on the comparison pages.
What if I can't find stock of BU-116K-2?
You can fill out our help required form which you can use to request a quote for BU-116K-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.