Humidity & Moisture
Category Selection
View Parts from CategoryParts from Humidity & Moisture Category
DIGITAL PSYCHROMETER, 90%RH, ±3%; Humidity Range:10% to 90% Relative Humidity; Accuracy %:3%; Resolution (°C):0.1°C; External Height:178.5mm; External Width:48.4mm; External Depth:24.7mm; Product Range:- RoHS Compliant: Yes
SUPERHEAT PSYCHROMETER, 90%RH, ±3%; Humidity Range:10% to 90% Relative Humidity; Accuracy %:3%; Resolution (°C):0.1°C; External Height:230mm; External Width:57mm; External Depth:44mm; Product Range:-; Accuracy:+/-3%RH RoHS Compliant: Yes
PRECISION PSYCHROMETER, 100%RH, ±2%; Humidity Range:0% to 100% Relative Humidity; Accuracy %:2%; Resolution (°C):0.1°C; External Height:200mm; External Width:45mm; External Depth:33mm; Product Range:- RoHS Compliant: Yes
HYGRO-THERMOMETER WITH NIST CERTIFICATE; Humidity Range:-; Accuracy %:-; Resolution (°C):-; External Height:109mm; External Width:99mm; External Depth:20mm; Product Range:-; Temperature Accuracy ±:1.8°F RoHS Compliant: Yes
HYGRO-THERMOMETER, CAL W/D, 10%-95%RH; Humidity Range:10% to 99% Relative Humidity; Accuracy %:5%; Resolution (°C):-; External Height:109mm; External Width:99mm; External Depth:20mm; Product Range:- RoHS Compliant: Yes
HYGRO-THERMOMETER, CAL W/DU, 10%-95%RH; Humidity Range:10% to 99% Relative Humidity; Accuracy %:5%; Resolution (°C):-; External Height:109mm; External Width:99mm; External Depth:20mm; Product Range:- RoHS Compliant: Yes