Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Bandwidth Min | - |
Bandwidth Max | - |
Accuracy % | 3% |
Crest Factor | - |
Resolution % | - |
External Height | 127mm |
External Width | 196mm |
External Depth | 23mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Plug Type | UK |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 129mm |
---|---|
External Width | 195mm |
External Depth | 22mm |
Accuracy | 3.5%RH |
Alarm Type | Audible |
Battery Size Code | AA |
No. of Batteries | 3 |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Humidity + Temp Chart Recorder Rohs Compliant: Yes |Omega RH520 | Newark Electronics |
PAPERLESS HUMIDITY/TEMPERATURE CHART RECORDER | Avnet America |
PAPERLESS RECORDER, GRAPHICAL DISPLAY | Farnell |
Where can I find additional details, specifications and documents for a RH-520?
Additional datasheets, footprints and schematics for RH-520 are listed on our Part Details page. You can also find images and similar parts to RH-520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH-520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH-520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH-520 fall under?
The RH-520 is listed under Test Equipment > Data Acquisition & Logging > Data Recorders.
Can I view similar or alternative parts?
You can view similar parts to RH-520 when available in the Data Recorders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH-520 you can contact the distributor directly for product support, shipping queries etc.
Is the RH-520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH-520 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RH-520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH-520 often in real-time on the comparison pages.
What if I can't find stock of RH-520?
You can fill out our help required form which you can use to request a quote for RH-520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.