Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.05
Humidity Range | 10% to 99% Relative Humidity |
---|---|
Accuracy % | - |
Resolution (°C) | - |
External Height | 109mm |
External Width | 99mm |
External Depth | 20mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Hygro-Thermometer | Newark Electronics |
Extech Instruments Hygro-Thermometer with Remote Probe, 10 ... 99%, -10 ... 60°C | Distrelec |
Thermo-hygrometer | Transfer Multisort Elektronik |
BIG DIGIT HYGRO-THERMOMETER, 10% - 99%RH | element14 |
Where can I find additional details, specifications and documents for a 445715?
Additional datasheets, footprints and schematics for 445715 are listed on our Part Details page. You can also find images and similar parts to 445715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445715 fall under?
The 445715 is listed under Test Equipment > Environmental Testers > Humidity (Hygrometers).
Can I view similar or alternative parts?
You can view similar parts to 445715 when available in the Humidity (Hygrometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445715 you can contact the distributor directly for product support, shipping queries etc.
Is the 445715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445715 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 445715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445715 often in real-time on the comparison pages.
What if I can't find stock of 445715?
You can fill out our help required form which you can use to request a quote for 445715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.