Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$127.99
Humidity Range | 10% to 95% Relative Humidity |
---|---|
Accuracy % | 4% |
Resolution (°C) | 0.1°C |
External Height | 153mm |
External Width | 58mm |
External Depth | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Extech Instruments Hygro-Thermometer Psychrometer, 0.95 ... 0.01%, 0 ... 50°C | Distrelec |
Thermo-hygrometer | Transfer Multisort Elektronik |
Hygro-Thermometer, 10%-95%rh | Newark Electronics |
HYGRO-THERMOMETER, 10 TO 95%RH | element14 |
Where can I find additional details, specifications and documents for a RHT510?
Additional datasheets, footprints and schematics for RHT510 are listed on our Part Details page. You can also find images and similar parts to RHT510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHT510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHT510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHT510 fall under?
The RHT510 is listed under Extech Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to RHT510 when available in the Extech Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHT510 you can contact the distributor directly for product support, shipping queries etc.
Is the RHT510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHT510 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RHT510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHT510 often in real-time on the comparison pages.
What if I can't find stock of RHT510?
You can fill out our help required form which you can use to request a quote for RHT510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.