Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
104
in stock
|
Buy Now | |
Carlton-Bates
from US$65.31
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$20.77
|
50
in stock
|
Buy Now | |
Conrad
from US$33.75
|
15
in stock
|
Buy Now | |
RS Americas
from US$21.87
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$169.00
|
-
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
element14
from US$72.80
|
-
|
Buy Now | |
Sager
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$236.02
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Accuracy % | 2.5% |
Resolution (°C) | 0.1°C |
External Height | 182mm |
External Width | 64mm |
External Depth | 40mm |
Product Range | - |
Battery Lifetime | 70h |
External Length / Height | 182mm |
Humidity Measuring Ranges | 0 to 100% RH |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Temperature Measuring Range | -10°C to +60°C |
Weight | 195g |
HYGROMETER, THERMO | Farnell |
Status: | Unknown |
---|---|
Series: | 600 Series |
RoHS: | Unknown |
Product Range | 600 Series |
---|---|
Connector Type | Terminal Block |
For Use With | Mate-N-Lok Connector |
No. of Contacts | 2Contacts |
Pitch Spacing | 9.53mm |
625=300V NYLON SECT BLK FLAT B | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Aluminum 79.4 x 9.5 mm Standardized Terminal Board Bracket | Future Electronics |
Mounting Hardware METAL BRACKET | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 7.6m |
Current Rating | 15A |
Voltage Rating | 300VAC |
Jacket Color | Orange |
Cable Length | 25ft |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Accuracy % | 2.5% |
Resolution (°C) | 0.1°C |
External Height | 178mm |
External Width | 65.5mm |
External Depth | 25mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 625?
Additional datasheets, footprints and schematics for 625 are listed on our Part Details page. You can also find images and similar parts to 625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 625 fall under?
The 625 is listed under Test Equipment > Environmental Testers > Humidity (Hygrometers).
Can I view similar or alternative parts?
You can view similar parts to 625 when available in the Humidity (Hygrometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 625 you can contact the distributor directly for product support, shipping queries etc.
Is the 625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 625 have stock available?
Authorised distributors including Carlton-Bates, RS, Rapid Electronics, Conrad and RS Americas have stock available or on a lead time for 625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 625 often in real-time on the comparison pages.
What if I can't find stock of 625?
You can fill out our help required form which you can use to request a quote for 625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.