Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Accuracy % | 5% |
Resolution (°C) | 0.1°C |
External Height | 30mm |
External Width | 145mm |
External Depth | 25mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 445580?
Additional datasheets, footprints and schematics for 445580 are listed on our Part Details page. You can also find images and similar parts to 445580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445580 fall under?
The 445580 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to 445580 when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445580 you can contact the distributor directly for product support, shipping queries etc.
Is the 445580 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 445580 have stock available?
There is no stock from authorised distributors for 445580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445580 often in real-time on the comparison pages.
What if I can't find stock of 445580?
You can fill out our help required form which you can use to request a quote for 445580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.