Relays
Category Selection
View Parts from CategoryPower Relays
5796 parts
Signal Relays
1237 parts
Safety Relays
374 parts
Reed Relays
646 parts
Relay Kits
22 parts
Parts from Relays Category
PHASE MONITOR RELAY, 3PH, DPDT, 180-280V; Product Range:CM Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Relay Terminals:Screwless; Switching Voltage Max:230VAC; Supply Voltage Max:280VAC; Phase RoHS Compliant: Yes
PHASE MONITORING RELAY, DPDT, 200-480VAC; Product Range:K8AK-PH Series; Contact Configuration:DPDT-NC; Contact Current:5A; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Voltage Max:250VAC; Supply Voltage Max:480VAC
Product Range:K8AK Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Voltage Max:250VAC; Supply Voltage Max:24V; Phase Type:1 Phase; Power Consumption:- RoHS Compliant: Yes
Phase Monitoring Relay, Failure Detection, IK 9169 Series, 415 VAC, 3 Phase RoHS Compliant: Yes
Phase Monitoring Relay, Loss, Rotation, 70 Series, 480 V, 1 W, 3 Phase, 208 VAC, 480 VAC RoHS Compliant: Yes
Phase Monitoring Relay, Sequence, IK 9179 Series, 400 VAC, 3 Phase RoHS Compliant: Yes
PHASE MONITOR RELAY, DPDT, 320V-500VAC; Product Range:3UG Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Voltage Max:400VAC; Supply Voltage Max:500VAC RoHS Compliant: Yes
RELAY, 3 PH, DPDT, 160VAC, 690VAC; Product Range:3UG Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Voltage Max:690V; Supply Voltage Max:690VAC; Phase Type:3 Phase RoHS Compliant: Yes
Phase Monitoring Relay, Single Function, CM-PFE Series, 440 VAC, 3 Phase, 208 VAC, 440 VAC RoHS Compliant: Yes