Temperature Monitoring Relays

Parts from Temperature Monitoring Relays Category

Viewing page 1 of 1
1 to 13 of 13 parts currently displaying

TEMP MONITOR RELAY, DPDT, -50 TO 50DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

1SVR730740R0300 from Abb

TEMP MONITOR RELAY, DPDT, 0 TO 200DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMP MONITOR RELAY, DPDT, -50 TO 50DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMP MONITOR RELAY, DPDT, -50 TO 50DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

1SVR740740R0200 from Abb

TEMP MONITOR RELAY, DPDT, 0 TO 100DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

1SVR740740R0300 from Abb

TEMP MONITOR RELAY, DPDT, 0 TO 200DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMP MONITOR RELAY, DPDT, -50 TO 50DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMP MONITOR RELAY, DPDT, 0 TO 100DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMP MONITOR RELAY, DPDT, 0 TO 200DEG C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SPM-120-AEA-100K from Atc

TEMPERATURE MONITOR RELAY, SPDT/10A/120V; Supply Voltage AC Max:120V; Supply Voltage DC Max:-; Temperature Monitoring Min:-20°C; Temperature Monitoring Max:55°C; Contact Current:10A; Switching Voltage Max:120VAC

SPM120AAA100K from Atc

TEMPERATURE MONITOR RELAY, DPDT/10A/250V; Supply Voltage AC Max:120V; Supply Voltage DC Max:-; Temperature Monitoring Min:-20°C; Temperature Monitoring Max:55°C; Contact Current:10A; Switching Voltage Max:250VAC

SPM-120-ADA from Atc

TEMPERATURE MONITOR RELAY, DPDT/10A/250V; Supply Voltage AC Max:120V; Supply Voltage DC Max:-; Temperature Monitoring Min:-20°C; Temperature Monitoring Max:55°C; Contact Current:10A; Switching Voltage Max:250VAC

SPM120ABA-100K from Atc

TEMPERATURE MONITOR RELAY, SPST/5A/120V; Supply Voltage AC Max:120V; Supply Voltage DC Max:-; Temperature Monitoring Min:-20°C; Temperature Monitoring Max:55°C; Contact Current:5A; Switching Voltage Max:120VAC; Relay Mounting:Socket

See more parts featured in this category or return to Relays
Viewing page 1 of 1
1 to 13 of 13 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us