Time Delay Relays - Solid State
Parts from Time Delay Relays - Solid State Category
TIME DELAY RELAY, SPST-NO, 100HOUR, 12V; Relay Mounting:Panel; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Control Voltage AC Max:-
TIME DELAY RELAY,0.1-10S, 1A, 110VAC/DC; Relay Mounting:DIN Rail, Panel; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:- RoHS Compliant: No
TIME DELAY RELAY SPST-NO, 100MIN, 120VAC; Relay Mounting:Panel; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:105V; Contact Current:2A
TIMER SSR O/P; Relay Mounting:DIN Rail; Load Current:1A; Operating Voltage Min:19VAC; Operating Voltage Max:265VAC; Switching Mode:-; Timer Functions:Multifunction; Control Voltage AC Min:12VAC; Control Voltage AC Max:24VAC; Control RoHS Compliant: Yes
TIME DELAY RELAY, SPST-NO, 100SEC, 24VDC; Relay Mounting:Panel; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Control Voltage AC Max:-
SOLID STATE FLASHER DPST-NC 60FPM, 12VAC; Relay Mounting:Panel; Load Current:10A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:AC Switch; Timer Functions:-; Control Voltage AC Min:-; Control Voltage DC Max:-
TIME DELAY RELAY, SPST-NO, 10SEC, 12VDC; Relay Mounting:Panel; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Control Voltage AC Max:-
TIME DELAY RELAY, SPST-NO, 20SEC, 12VDC; Relay Mounting:Panel; Load Current:2A; Operating Voltage Min:12VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Control Voltage AC Max:-
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:-; Control Voltage AC Max:-
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Control Voltage AC Max:-
TIME DELAY RELAY SPST-NO, 100SEC, 120VAC; Relay Mounting:Panel; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:105V; Control Voltage DC Max:-
TIME DELAY RELAY, DPDT, 10SEC, 24VAC; Relay Mounting:Panel; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:20V; Contact Current:4A
TIME DELAY RELAY, DPDT, 10SEC, 24VDC; Relay Mounting:Panel; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:-; Contact Current:4A
TIME DELAY RELAY, DPDT, 100SEC, 24VDC; Relay Mounting:Panel; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:-; Contact Current:4A
TIME DELAY RELAY SPST-NO 8MIN, 288VAC/DC; Relay Mounting:Panel; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:-
TIME DELAY RELAY SPST-NO 102.3SEC, 12VDC; Relay Mounting:Panel; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Control Voltage AC Max:-
TIME DELAY RELAY SPST-NO, 1023SEC, 12VDC; Relay Mounting:Panel; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Control Voltage AC Max:-