Reed Relays
Parts from Reed Relays Category
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9117 Series; Relay Mounting:Through Hole; Coil Resistance:400ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Reed Relay, HE3300 Series, 24 VDC, 2 kohm, 500 mA, 200 VDC, SPST-NO RoHS Compliant: Yes
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9117 Series; Relay Mounting:Through Hole; Coil Resistance:400ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:46ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
REED RELAY, DPST-NO, 24VDC, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:1kV