Status: | Unknown |
---|---|
Series: | 460 Series |
RoHS: | Unknown |
Product Range | 460 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 240VAC |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
Power Consumption | 6W |
Phase Monitoring Range Min | 190VAC |
Phase Monitoring Range Max | 480VAC |
Approvals & Standards | CE IEC UL |
SVHC | No SVHC (07-Jul-2017) |
Phase Relay, Spdt, 190-480V, Din Rail | Newark Electronics |
PHASE MONITORING RELAY, SPDT, 240VAC | element14 |
3-PHASE VOLT MON/ 190-480V/ AD | TTI Europe |
Where can I find additional details, specifications and documents for a 460L?
Additional datasheets, footprints and schematics for 460L are listed on our Part Details page. You can also find images and similar parts to 460L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 460L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 460L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 460L fall under?
The 460L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 460L when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 460L you can contact the distributor directly for product support, shipping queries etc.
Is the 460L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 460L have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 460L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 460L often in real-time on the comparison pages.
What if I can't find stock of 460L?
You can fill out our help required form which you can use to request a quote for 460L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.