Solid State Relays
Parts from Solid State Relays Category
SLIM I/O SSR, 24-240VAC, 20A, PANEL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:240VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes
SLIM I/O SSR, 200-480VAC, 25A, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:480VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:200VAC; Control RoHS Compliant: Yes
SLIM I/O SSR, 200-480VAC, 50A, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:480VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:200VAC; Control RoHS Compliant: Yes
SOLID STATE RELAY, 0.1A, 12-24V, SOCKET; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:32VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:6.6VDC; Control Voltage RoHS Compliant: Yes
SLIM I/O SSR, 5-24VDC, 3A, SOCKET; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:24VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Non Zero Crossing; Operating Voltage Min:5VDC; RoHS Compliant: Yes
Solid State Relay, FULL REEL; Contact Configuration:DPST-NO; Load Current:200mA; Operating Voltage Max:200V; Relay Mounting:PCB; Relay Terminals:Solder; Operating Voltage Min:0V; Control Voltage Min:-; Control Voltage Max:- RoHS Compliant: Yes
Solid State Relay; Contact Configuration:SPST; Load Current:-; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:-; Product Range:-RoHS Compliant: Yes
OPTOCOUPLER; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3V; Control Voltage Min:-; Control Voltage Max:120VDC RoHS Compliant: No
SSR, 4VDC TO 32VDC, 2A, 4VDC TO 60VDC; Contact Configuration:-; Load Current:2A; Operating Voltage Max:32VDC; Relay Mounting:DIN Rail; Relay Terminals:Solder; Switching Mode:Random Turn On; Operating Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes
SOLID STATE RELAY, SPST, 0.1A, 3-48VDC; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes
SOLID STATE RELAY, SPST, 0.1A, 3-48VDC; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Tension Clamp; Switching Mode:-; Operating Voltage Min:3VDC; Control RoHS Compliant: Yes
SOLID STATE RELAY, SPST, 1A, 24-230VAC; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:230VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes
SOLID STATE RELAY, SPST, 1A, 24-230VAC; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:230VAC; Relay Mounting:DIN Rail; Relay Terminals:Tension Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes
SOLID STATE RELAY, SPST, 2A, 8-30VDC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:30VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:8VDC; Control Voltage Min:-; RoHS Compliant: Yes
SOLID STATE RELAY, SPST, 0.1A, 24-230VAC; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:230VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes
SOLID STATE RELAY, 50A, 4-32VDC, SCREW; Contact Configuration:-; Load Current:50A; Operating Voltage Max:265VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SOLID STATE RELAY, 50A, 4-32VDC, SCREW; Contact Configuration:-; Load Current:50A; Operating Voltage Max:265VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SOLID STATE RELAY, 50A, 4-32VDC, SCREW; Contact Configuration:-; Load Current:50A; Operating Voltage Max:265VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes