RF Detectors
Parts from RF Detectors Category
RF DETECTOR, DC-6GHZ, LFCSP-16; Frequency Min:0Hz; Frequency Max:6GHz; Input Power Min:15dBm; Input Power Max:-30dBm; Sensitivity:-; RF IC Case Style:LFCSP; No. of Pins:16Pins; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V RoHS Compliant: Yes
RF DETECTOR, DC-6GHZ, LFCSP-16; Frequency Min:0Hz; Frequency Max:6GHz; Input Power Min:15dBm; Input Power Max:-30dBm; Sensitivity:-; RF IC Case Style:LFCSP; No. of Pins:16Pins; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RoHS Compliant: Yes
RF POWER DETECTOR, 8GHZ, DSBGA-6; Frequency Min:50MHz; Frequency Max:8GHz; Input Power Min:-40dBm; Input Power Max:5dBm; Sensitivity:-; RF IC Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5V; RoHS Compliant: Yes
8 GHZ LOGARITHMIC RMS POWER DETECTOR WIT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RF DETECTOR, 300MHZ TO 3.5GHZ, SOT-23-5; Frequency Min:300MHz; Frequency Max:3.5GHz; Input Power Min:-32dBm; Input Power Max:12dBm; Sensitivity:-; RF IC Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
IC, DETECTOR/CONTROLLER; Frequency Min:100MHz; Frequency Max:2.5GHz; Input Power Min:-17dBm; Input Power Max:6dBm; Sensitivity:-; RF IC Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; OperatingRoHS Compliant: Yes
RF POWER DETECTOR, 1GHZ, UMAX-8; Frequency Min:50MHz; Frequency Max:1GHz; Input Power Min:-65dBm; Input Power Max:5dBm; Sensitivity:0.0083dB/°C; RF IC Case Style:-; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.25VRoHS Compliant: Yes
RF POWER DETECTOR, 3GHZ, UMAX-8; Frequency Min:100MHz; Frequency Max:3GHz; Input Power Min:-65dBm; Input Power Max:5dBm; Sensitivity:0.0083dB/°C; RF IC Case Style:-; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
RF POWER DETECTOR, 2.5GHZ, TQFN-28; Frequency Min:100MHz; Frequency Max:2.5GHz; Input Power Min:-70dBm; Input Power Max:10dBm; Sensitivity:0.0083dB/°C; RF IC Case Style:TQFN; No. of Pins:28Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
RF POWER DETECTOR, 2.5GHZ, SC-70-5; Frequency Min:450MHz; Frequency Max:2.5GHz; Input Power Min:1.9dBm; Input Power Max:6.3dBm; Sensitivity:-; RF IC Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
RF POWER DETECTOR, 2.5GHZ, UMAX-8; Frequency Min:100MHz; Frequency Max:2.5GHz; Input Power Min:-45dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:-; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
RF POWER DETECTOR, 1.6GHZ, UMAX-8; Frequency Min:2MHz; Frequency Max:1.6GHz; Input Power Min:-35dBm; Input Power Max:10dBm; Sensitivity:-; RF IC Case Style:-; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V RoHS Compliant: Yes
IC, RF, DETECTOR, CTRLR, 8LFCSP; Frequency Min:100MHz; Frequency Max:2.7GHz; Input Power Min:-45dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:LFCSP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
RMS POWER RF DETECTOR, 6GHZ, WLCSP-4; Frequency Min:450MHz; Frequency Max:6GHz; Input Power Min:-22dBm; Input Power Max:15dBm; Sensitivity:-; RF IC Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.3VRoHS Compliant: Yes
RF DETECTOR IN A UCSP, 4003, MSOP8; Frequency Min:100MHz; Frequency Max:2.5GHz; Input Power Min:-45dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5V RoHS Compliant: Yes
POWER DETECTOR, 6GHz, QFN-24; Frequency Min:40MHz; Frequency Max:6GHz; Input Power Min:-59dBm; Input Power Max:4dBm; Sensitivity:-; RF IC Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V RoHS Compliant: Yes
LOG DETECTOR/CONTROLLER, DUAL, LFCSP-32; Frequency Min:1MHz; Frequency Max:10GHz; Input Power Min:-; Input Power Max:-; Sensitivity:± 0.25dB; RF IC Case Style:LFCSP; No. of Pins:32Pins; Supply Voltage Min:3.3V; Supply Voltage RoHS Compliant: Yes
RF DETECTOR, 50HZ-6GHZ, LFCSP-16; Frequency Min:50Hz; Frequency Max:6GHz; Input Power Min:-56dBm; Input Power Max:9dBm; Sensitivity:-; RF IC Case Style:LFCSP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
RF/IF GAIN PHASE DETECTOR, TSSOP14; Frequency Min:0Hz; Frequency Max:2.7GHz; Input Power Min:-60dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes