Status: | Active |
---|---|
Series: | MAX4000 |
RoHS: | Unknown |
Complete RF-Detecting PA Controllers |
Variety of Input Ranges MAX4000: -58dBV to -13dBV (-45dBm to 0dBm in 50Ω) MAX4001: -48dBV to -3dBV (-35dBm to +10dBm in 50Ω) MAX4002: -43dBV to +2dBV (-30dBm to +15dBm in 50Ω) |
MAX4000: -58dBV to -13dBV (-45dBm to 0dBm in 50Ω) |
MAX4001: -48dBV to -3dBV (-35dBm to +10dBm in 50Ω) |
MAX4002: -43dBV to +2dBV (-30dBm to +15dBm in 50Ω) |
Frequency Range from 100MHz to 2.5GHz |
Temperature Stable Linear-in-dB Response |
Fast Response: 70ns 10dB Step |
10mA Output Sourcing Capability |
Low Power: 17mW at 3V (typ) |
Shutdown Current 30µA (max) |
Available in an 8-Bump UCSP and a Small 8-Pin µMAX Package |
Detector Type | Log. Amp. |
---|---|
Dynamic Range (dB) | 45 |
VCC (V) | 2.7 to 5.5 |
ISUPPLY (mA) | 5.9 |
RF Freq. (MHz) (min) | 100 |
RF Freq. (MHz) (max) | 2500 |
PRF (dBm) (50Ω Term) | -45 to 0 |
Footprint (mm x mm) | 1.5 x 1.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 2.5GHz |
Input Power Min | -45dBm |
Input Power Max | 0dBm |
Sensitivity | - |
RF IC Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2.5GHz 45dB RF-Detecting Contr | Analog Devices |
DETECTOR/CONTROLLER | Richardson RFPD |
RF POWER DETECTOR, 2.5GHZ, UMAX-8 | Farnell |
Rf Power Detector, 2.5Ghz, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4000EUA+ ?
Additional datasheets, footprints and schematics for MAX4000EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4000EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4000EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4000EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4000EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4000EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4000EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for MAX4000EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4000EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4000EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4000EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.