Status: | Production |
---|---|
Series: | LTC5583 |
RoHS: | Compliant |
Frequency Range: 40MHz to 6GHz |
Linear Dynamic Range: Up to 60dB |
±0.5dB (Typ) Accuracy Over Temperature |
40dB Channel-to-Channel Isolation at 2GHz Even with Single-Ended RF Inputs |
Matched Dual-Channel Outputs: <1.25dB (Typ) |
Single-Ended RF Inputs—No Transformer Required |
Accurate RMS Power Measurement of High Crest Factor Modulated Waveforms |
Difference Output Provides VSWR Measurement |
Fast Envelope Detector Outputs |
Fast Response Time: 140ns Rise Time |
Small 4mm × 4mm QFN24 Package |
Power Detector, 6Ghz, 0.5Db, Qfn-Ep-24 | Newark Electronics |
POWER DETECTOR, 6GHZ, 0.5DB, QFN-EP-24 | element14 |
DETECTOR/CONTROLLER | Richardson RFPD |
Matched 2x-Ch 6GHz RMS Pwr Det | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 40MHz |
---|---|
Frequency Max | 6GHz |
Input Power Min | -59dBm |
Input Power Max | 4dBm |
RF IC Case Style | QFN |
No. of Pins | 24Pins |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 3.5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC5583IUF#PBF?
Additional datasheets, footprints and schematics for LTC5583IUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC5583IUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC5583IUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC5583IUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC5583IUF#PBF fall under?
The LTC5583IUF#PBF is listed under Logarithmic RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to LTC5583IUF#PBF when available in the Logarithmic RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC5583IUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC5583IUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC5583IUF#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for LTC5583IUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC5583IUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC5583IUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC5583IUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.