Status: | Production |
---|---|
Series: | AD8302 |
RoHS: | Compliant |
Prices starting from US$14.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.52
|
353
in stock
|
Buy Now | |
Analog Devices
from US$14.94
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$23.85
|
53
in stock
|
Buy Now | |
element14
from US$23.59
|
53
in stock
|
Buy Now | |
Farnell
from US$22.27
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$18.10
|
46
in stock
|
Buy Now | |
CoreStaff
from US$19.31
|
6
in stock
|
Buy Now | |
Richardson RFPD
from US$20.88
|
-
|
Buy Now |
Measures Gain/Loss and Phase up to 2.7 GHz |
Dual Demodulating Log Amps and Phase Detector |
Input Range –60 dBm to 0 dBm in a 50 Ω System |
Accurate Gain Measurement Scaling (30 mV/dB) |
Typical Nonlinearity < 0.5 dB |
Accurate Phase Measurement Scaling (10 mV/Degree) |
Typical Nonlinearity < 1 Degree |
Measurement/Controller/Level Comparator Modes |
Operates from Supply Voltages of 2.7 V–5.5 V |
Stable 1.8 V Reference Voltage Output |
Small Signal Envelope Bandwidth from DC to 30 MHz |
RF/IF Gain and Phase Detector | RS |
TSSOP LF-3GHz Gain Phase Detec | Analog Devices |
Rf Detector, 2.7Ghz, 0.5Db, Tssop-14 | Newark Electronics |
RF DETECTOR, 2.7GHZ, 0.5DB, TSSOP-14 | element14 |
DETECTOR/CONTROLLER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8302ARUZ?
Additional datasheets, footprints and schematics for AD8302ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8302ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8302ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8302ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8302ARUZ fall under?
The AD8302ARUZ is listed under Vector Power Measurement.
Can I view similar or alternative parts?
You can view similar parts to AD8302ARUZ when available in the Vector Power Measurement range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8302ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8302ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8302ARUZ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8302ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8302ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8302ARUZ?
You can fill out our help required form which you can use to request a quote for AD8302ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.