Status: | Active |
---|---|
Series: | MAX2014 |
RoHS: | Unknown |
Complete RF Detector/Controller |
50MHz to 1000MHz Frequency Range |
Exceptional Accuracy Over Temperature |
High Dynamic Range |
2.7V to 5.25V Supply Voltage Range |
Scaling Stable Over Supply and Temperature Variations |
Controller Mode with Error Output |
Shutdown Mode with Typically 1µA of Supply Current |
Available in 8-Pin TDFN and 8-pin µMAX® Package |
Detector Type | Log. Amp. |
---|---|
Dynamic Range (dB) | 75 |
VCC (V) | 2.7 to 5.25 |
ISUPPLY (mA) | 17.3 |
RF Freq. (MHz) (min) | 50 |
RF Freq. (MHz) (max) | 1000 |
PRF (dBm) (50Ω Term) | -65 to +5 |
Footprint (mm x mm) | 3.0 x 3.03.0 x 5.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 1GHz |
Input Power Min | -65dBm |
Input Power Max | 5dBm |
Sensitivity | 0.0083dB/°C |
RF IC Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Power Detector, 1Ghz, Umax-8 | Newark Electronics |
RF POWER DETECTOR, 1GHZ, UMAX-8 | element14 |
50MHz to 1000MHz, 75dB Logarit | Analog Devices |
Where can I find additional details, specifications and documents for a MAX2014EUA+ ?
Additional datasheets, footprints and schematics for MAX2014EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX2014EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2014EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2014EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2014EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2014EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2014EUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX2014EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2014EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX2014EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX2014EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.