Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 300MHz |
---|---|
Frequency Max | 11GHz |
Input Power Min | -32dBm |
Input Power Max | 12dBm |
Sensitivity | - |
RF IC Case Style | DFN |
No. of Pins | 5Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Bandwidth | 10.7GHz |
Base Number | 5533 |
Frequency Range | 300MHz to 11GHz |
I/P Frequency Range | 300MHz to 11GHz |
I/P Power Range | -32dBm to 12dBm |
Operating Temperature Range | -40°C to +85°C |
Power Range | -32dBm to 12dBm |
RF Type | IEEE802.11a b g 802.15 WiMAX |
Supply Current | 0.45mA |
Supply Voltage Range | 2.7V to 6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC5505-2ES5#PBF?
Additional datasheets, footprints and schematics for LTC5505-2ES5#PBF are listed on our Part Details page. You can also find images and similar parts to LTC5505-2ES5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC5505-2ES5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC5505-2ES5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC5505-2ES5#PBF fall under?
The LTC5505-2ES5#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to LTC5505-2ES5#PBF when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC5505-2ES5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC5505-2ES5#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC5505-2ES5#PBF have stock available?
There is no stock from authorised distributors for LTC5505-2ES5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC5505-2ES5#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC5505-2ES5#PBF?
You can fill out our help required form which you can use to request a quote for LTC5505-2ES5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.