LDO Voltage Regulators
Parts from LDO Voltage Regulators Category
IC, LDO VOLT REG, 1.3V, 250mA, TDFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; MSL:- RoHS Compliant: Yes
IC, LDO VOLT REG, 1V, 250mA, TDFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 3.3V, 250mA, 3-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 800mA, 3.3V; Output Type:Fixed; Input Voltage Min:4.8V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; MSL:- RoHS Compliant: Yes
1.0A LDO ADJUSTABLE VOUT; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 250mV Dropout, 1.8Vout, 500mAout, MSOP-8 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.8V to 12V, 120mV Dropout, 3.3Vout, 100mAout, SOT-23-5 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.9V to 12V, 140mV Dropout, 5Vout, 200mAout, SOT-23-6 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.9V to 12V, 140mV Dropout, 3.3Vout, 200mAout, SOT-23-6 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.6V to 12V, 140mV Dropout, 5Vout, 300mAout, MSOP-8 RoHS Compliant: Yes
500 MA ADJUSTABLE ANYCAP LDO; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:11V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:10V; Output Current:500mA; Dropout RoHS Compliant: Yes
LDO, ADJ, 0.8 TO 6V, 1A, SON-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:6V; Output Current:1A; MSL:- RoHS Compliant: Yes
LDO, ADJ, 0.8V-3.6V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:1.5A;RoHS Compliant: Yes
LDO, FIXED, 3.3V, 1.2A, -40 TO 125DEG C ROHS COMPLIANT: YES
LDO, FIXED, 4V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:4V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
IC, LDO, FIXED, 1.2V, 0.5A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
IC, LDO, FIXED, 5V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
IC, LDO, FIXED, 1.2V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
LDO, 0.8-4.5V, 0.5A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output Current:500mA RoHS Compliant: Yes