Thyristors
Category Selection
View Parts from CategoryParts from Thyristors Category
Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Holding Current Max Ih:25mA RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Holding Current Max Ih:50mA RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TOP-3; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Holding Current Max Ih:75mA RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):16A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Triac, 600 V, 50 mA, 24 A, 250 A, 75 mA, 1.5 V RoHS Compliant: Yes
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:80mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:500mW;RoHS Compliant: Yes
TRIAC, 6A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes