Status: | Active |
---|---|
Series: | BTA24 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
4,250
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
4,000
in stock
|
Buy Now | |
element14
from US$2.00
|
2,907
in stock
|
Buy Now | |
Farnell
from US$1.59
|
2,907
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
191
in stock
|
Buy Now | |
Micros
from US$2.23
|
40
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
STMicroelectronics, BTA24-800CWRG | RS |
Peak Repetitive Off State Voltage:800V | Newark Electronics |
Thyristor TRIAC 800V 260A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet America |
TRIAC, 800V, 25A, TO-220AB-3 | element14 |
BTA24 Series 800 Vdrm 25 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
Triac | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BTA24-800CWRG?
Additional datasheets, footprints and schematics for BTA24-800CWRG are listed on our Part Details page. You can also find images and similar parts to BTA24-800CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA24-800CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA24-800CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA24-800CWRG fall under?
The BTA24-800CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA24-800CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA24-800CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA24-800CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA24-800CWRG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BTA24-800CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA24-800CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA24-800CWRG?
You can fill out our help required form which you can use to request a quote for BTA24-800CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.