Status: | Active |
---|---|
Series: | T1635 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
RS
from US$1.59
|
2,945
in stock
|
Buy Now | |
element14
from US$1.17
|
2,614
in stock
|
Buy Now | |
Farnell
from US$1.12
|
2,614
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
106
in stock
|
Buy Now | |
Avnet Silica
-
|
19,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC 16A 600V D2PAK | RS |
TRIAC, 16A, 600V, D2PAK | element14 |
T1635 Series 600 Vdrm 16 A Surface Mount Snubberless Logic/Standard Triac -D2PAK | Future Electronics |
Peak Repetitive Off State Voltage:600V | Newark Electronics |
SMD Triac 16A 600V 35mA D²Pak | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 168A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a T1635-600G?
Additional datasheets, footprints and schematics for T1635-600G are listed on our Part Details page. You can also find images and similar parts to T1635-600G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1635-600G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1635-600G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1635-600G fall under?
The T1635-600G is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1635-600G when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1635-600G you can contact the distributor directly for product support, shipping queries etc.
Is the T1635-600G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1635-600G have stock available?
Authorised distributors including RS, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for T1635-600G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1635-600G often in real-time on the comparison pages.
What if I can't find stock of T1635-600G?
You can fill out our help required form which you can use to request a quote for T1635-600G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.