Status: | Active |
---|---|
Series: | BTA06 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
2,000
in stock
|
Buy Now | |
element14
from US$0.65
|
1,287
in stock
|
Buy Now | |
Farnell
from US$0.62
|
1,287
in stock
|
Buy Now | |
Micros
from US$0.56
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
92
in stock
|
Buy Now | |
Avnet Silica
-
|
2,300
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS0641 6A TRIACS |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Peak Repetitive Off State Voltage:600V | Newark Electronics |
TRIAC, 6A, 600V, TO-220ABINS | element14 |
Triac | Micros |
Triac 6A 600V Standard TO-220AB Insul. | RS |
Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
BTA06 Series 600 Vdrm 6 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTA06-600CRG?
Additional datasheets, footprints and schematics for BTA06-600CRG are listed on our Part Details page. You can also find images and similar parts to BTA06-600CRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA06-600CRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA06-600CRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA06-600CRG fall under?
The BTA06-600CRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA06-600CRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA06-600CRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA06-600CRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA06-600CRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and RS have stock available or on a lead time for BTA06-600CRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA06-600CRG often in real-time on the comparison pages.
What if I can't find stock of BTA06-600CRG?
You can fill out our help required form which you can use to request a quote for BTA06-600CRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.