Schottky Rectifier Diodes
Parts from Schottky Rectifier Diodes Category
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:610mV; Forward Surge CurrentRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 16A, 150V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):16A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge RoHS Compliant: Yes
Schottky Rectifier; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-80; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA RoHS Compliant: Yes
SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-262; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:780mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:445mV; Operating Temperature Max:125°CRoHS Compliant: Yes
SCHOTTKY RECTIFIER, AEC-Q101, 30V, SOT23; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 30V, SOD106; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge Current RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 60V, SOD123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 40V, SOD123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes
SCHOTTKY RECTIFIER, AUTO, 40V, SOT346; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOT-346; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 0.1A, 40V, SOD323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:610mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 150V, 60A, TO-247AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage VF Max:670mV RoHS Compliant: Yes
RECTIFIER, 12.5A, 35V, TO-263; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):25A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
DIODE, SCHOTTKY, 1A, SMB, FULL REEL; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 10V, 3A, SOD-323; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage VF Max:600mV RoHS Compliant: Yes